Philips logo

Philips Performer FC9177/91 vacuum 4 L Cylinder vacuum Dry 1500 W Dust bag

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97495
Info modified on:
27 May 2024, 13:34:09
Short summary description Philips Performer FC9177/91 vacuum 4 L Cylinder vacuum Dry 1500 W Dust bag:

Philips Performer FC9177/91, 1500 W, Cylinder vacuum, Dry, Dust bag, 4 L, HEPA

Long summary description Philips Performer FC9177/91 vacuum 4 L Cylinder vacuum Dry 1500 W Dust bag:

Philips Performer FC9177/91. Maximum input power: 1500 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Dust bag, Dust capacity: 4 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 79 dB. Product colour: Black

3D tour
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.