Philips logo

Philips Performer FC9174/01 Animal care Vacuum cleaner with bag

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
242610
Info modified on:
01 May 2025, 03:31:30
Short summary description Philips Performer FC9174/01 Animal care Vacuum cleaner with bag:

Philips Performer FC9174/01 Animal care Vacuum cleaner with bag, 2200 W, Cylinder vacuum, Dry, Dust bag, 4 L, HEPA

Long summary description Philips Performer FC9174/01 Animal care Vacuum cleaner with bag:

Philips Performer FC9174/01 Animal care Vacuum cleaner with bag. Maximum input power: 2200 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Dust bag, Dust capacity: 4 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 78 dB. Product colour: Red

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.