Philips logo

Philips Performer FC9170/01 All floors Vacuum cleaner with bag

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
218321
Info modified on:
05 Jun 2024, 03:26:38
Short summary description Philips Performer FC9170/01 All floors Vacuum cleaner with bag:

Philips Performer FC9170/01 All floors Vacuum cleaner with bag, 2200 W, Cylinder vacuum, Dry, 4 L, HEPA, Filtering

Long summary description Philips Performer FC9170/01 All floors Vacuum cleaner with bag:

Philips Performer FC9170/01 All floors Vacuum cleaner with bag. Maximum input power: 2200 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust capacity: 4 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 78 dB. Product colour: Blue

3D tour
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.