Philips FC9161/01 All floors bag vacuum cleaner, 2200 W, Cylinder vacuum, Dry, Dust bag, 4 L, HEPA
Philips FC9161/01 All floors bag vacuum cleaner. Maximum input power: 2200 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Dust bag, Dust capacity: 4 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 78 dB. Product colour: Red