Philips logo

Philips Performer FC9150 All Floors Bag Vacuum Cleaner

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
160311
Info modified on:
28 Nov 2024, 13:57:02
Long product name Philips Performer FC9150 All Floors Bag Vacuum Cleaner:

2000W/425W, 76dB, 33kPa, 4l, 6.3kg

Philips Performer FC9150 All Floors Bag Vacuum Cleaner:

No other vacuum cleaner gives a more hygienic clean. The Performer combines the highest suction power ever (425W!) with an Ultra Clean Air HEPA filter and full-appliance HEPA Seal, to offer thorough cleaning while keeping the air clean.

Short summary description Philips Performer FC9150 All Floors Bag Vacuum Cleaner:

Philips Performer FC9150 All Floors Bag Vacuum Cleaner, 2000 W, Cylinder vacuum, Dry, Dust bag, 4 L, HEPA

Long summary description Philips Performer FC9150 All Floors Bag Vacuum Cleaner:

Philips Performer FC9150 All Floors Bag Vacuum Cleaner. Maximum input power: 2000 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Dust bag, Dust capacity: 4 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 76 dB. Product colour: Blue

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.