Philips SmartPro Compact FC8972/81, Bagless, Black, Blue, Round, 0.3 L, 58 dB, 1.8 cm
Philips SmartPro Compact FC8972/81. Dust container type: Bagless, Product colour: Black, Blue, Shape: Round. Dust capacity (total): 0.3 L, Noise level: 58 dB, Threshold climbing (max): 1.8 cm. Battery technology: Lithium-Ion (Li-Ion), Runtime: 110 min, Battery voltage: 12.8 V. Diameter: 33 cm, Height: 60.1 mm, Weight: 1.73 kg