Philips HomeHero Vacuum cleaner with bag FC8915/03, 2000 W, Cylinder vacuum, Dry, 3 L, HEPA, Filtering
Philips HomeHero Vacuum cleaner with bag FC8915/03. Maximum input power: 2000 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust capacity: 3 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 79 dB