Philips SmartPro Active FC8822/01, Bagless, Black, Round, 0.4 L, 63.4 dB, Bounce, Spiral, Turbo, Wall-following, Zigzag
Philips SmartPro Active FC8822/01. Dust container type: Bagless, Product colour: Black, Shape: Round. Dust capacity (total): 0.4 L, Noise level: 63.4 dB, Vacuum cleaner programs: Bounce, Spiral, Turbo, Wall-following, Zigzag. Battery technology: Lithium-Ion (Li-Ion), Runtime: 120 min, Battery voltage: 14.8 V. Diameter: 33 cm, Height: 80 mm, Weight: 1.95 kg. Package weight: 4 kg