Philips logo

Philips SmartPro Active FC8812/01 robot vacuum 0.4 L Bagless Black, Blue

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123092
Info modified on:
07 Nov 2024, 08:47:35
Short summary description Philips SmartPro Active FC8812/01 robot vacuum 0.4 L Bagless Black, Blue:

Philips SmartPro Active FC8812/01, Bagless, Black, Blue, Round, 0.4 L, 58.3 dB, Bounce, Spiral, Wall-following, Zigzag

Long summary description Philips SmartPro Active FC8812/01 robot vacuum 0.4 L Bagless Black, Blue:

Philips SmartPro Active FC8812/01. Dust container type: Bagless, Product colour: Black, Blue, Shape: Round. Dust capacity (total): 0.4 L, Noise level: 58.3 dB, Vacuum cleaner programs: Bounce, Spiral, Wall-following, Zigzag. Battery technology: Lithium-Ion (Li-Ion), Runtime: 90 min, Battery voltage: 14.8 V. Diameter: 33 cm, Height: 80 mm, Weight: 1.93 kg. Package weight: 3.6 kg

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.