Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Bagless Black, Bronze
- - Number of programs: 4
- - 58 dB
- - Lithium-Ion (Li-Ion) Runtime: 120 min Charging time: 4 h
More>>>
Short summary description Philips SmartPro Compact FC8776/01 robot vacuum Bagless Black, Bronze:
This short summary of the Philips SmartPro Compact FC8776/01 robot vacuum Bagless Black, Bronze data-sheet is auto-generated and uses the product title and the first six key specs.
Philips SmartPro Compact FC8776/01, Bagless, Black, Bronze, Round, 58 dB, 24 h, 1.7 cm
Long summary description Philips SmartPro Compact FC8776/01 robot vacuum Bagless Black, Bronze:
This is an auto-generated long summary of Philips SmartPro Compact FC8776/01 robot vacuum Bagless Black, Bronze based on the first three specs of the first five spec groups.
Philips SmartPro Compact FC8776/01. Dust container type: Bagless, Product colour: Black, Bronze, Shape: Round. Noise level: 58 dB, Timer duration (maximum): 24 h, Threshold climbing (max): 1.7 cm. Battery technology: Lithium-Ion (Li-Ion), Runtime: 120 min, Battery voltage: 12.8 V. Height: 60.1 mm, Width: 330 mm, Depth: 330 mm