Philips logo

Philips 5000 series FC8632/83 vacuum 1.5 L Cylinder vacuum Dry 1700 W Bagless

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28675
Info modified on:
30 Jul 2025, 03:44:35
Short summary description Philips 5000 series FC8632/83 vacuum 1.5 L Cylinder vacuum Dry 1700 W Bagless:

Philips 5000 series FC8632/83, 1700 W, Cylinder vacuum, Dry, Bagless, 1.5 L, Allergy filter, HEPA

Long summary description Philips 5000 series FC8632/83 vacuum 1.5 L Cylinder vacuum Dry 1700 W Bagless:

Philips 5000 series FC8632/83. Maximum input power: 1700 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 1.5 L. Vacuum air filtering: Allergy filter, HEPA, Dirt separating method: Filtering, Noise level: 82 dB. Product colour: Black, Red

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.