Philips logo

Philips PowerPro Active FC8632/82 vacuum 1.7 L Cylinder vacuum Dry 1700 W Bagless

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74960
Info modified on:
06 May 2024, 01:13:06
Short summary description Philips PowerPro Active FC8632/82 vacuum 1.7 L Cylinder vacuum Dry 1700 W Bagless:

Philips PowerPro Active FC8632/82, 1700 W, Cylinder vacuum, Dry, Bagless, 1.7 L, EPA

Long summary description Philips PowerPro Active FC8632/82 vacuum 1.7 L Cylinder vacuum Dry 1700 W Bagless:

Philips PowerPro Active FC8632/82. Maximum input power: 1700 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 1.7 L. Vacuum air filtering: EPA, Dirt separating method: Filtering, Noise level: 80 dB. Product colour: Black, Red

3D tour
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.