Philips logo

Philips Performer Active FC8592/91 vacuum 4 L Cylinder vacuum Dry 1500 W Dust bag

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72708
Info modified on:
26 Jul 2024, 09:29:09
EU Energy Label (360 KB)
Short summary description Philips Performer Active FC8592/91 vacuum 4 L Cylinder vacuum Dry 1500 W Dust bag:

Philips Performer Active FC8592/91, 1500 W, Cylinder vacuum, Dry, Dust bag, 4 L, Allergy filter

Long summary description Philips Performer Active FC8592/91 vacuum 4 L Cylinder vacuum Dry 1500 W Dust bag:

Philips Performer Active FC8592/91. Maximum input power: 1500 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Dust bag, Dust capacity: 4 L. Vacuum air filtering: Allergy filter, Dirt separating method: Filtering, Noise level: 82 dB. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.