Philips logo

Philips PowerPro Compact Bagless vacuum cleaner FC8470/01

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119043
Info modified on:
12 Apr 2024, 16:45:09
Short summary description Philips PowerPro Compact Bagless vacuum cleaner FC8470/01:

Philips PowerPro Compact Bagless vacuum cleaner FC8470/01, 1600 W, Cylinder vacuum, Dry, Dust bag, 1.5 L, HEPA

Long summary description Philips PowerPro Compact Bagless vacuum cleaner FC8470/01:

Philips PowerPro Compact Bagless vacuum cleaner FC8470/01. Maximum input power: 1600 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Dust bag, Dust capacity: 1.5 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 84 dB. Product colour: Blue

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.