Philips logo

Philips 2000 series FC8243/09 vacuum 3 L Cylinder vacuum Dry 750 W Dust bag

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
206070
Info modified on:
23 Jun 2025, 22:37:21
Short summary description Philips 2000 series FC8243/09 vacuum 3 L Cylinder vacuum Dry 750 W Dust bag:

Philips 2000 series FC8243/09, 750 W, Cylinder vacuum, Dry, Dust bag, 3 L, Allergy filter

Long summary description Philips 2000 series FC8243/09 vacuum 3 L Cylinder vacuum Dry 750 W Dust bag:

Philips 2000 series FC8243/09. Maximum input power: 750 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Dust bag, Dust capacity: 3 L. Vacuum air filtering: Allergy filter, Dirt separating method: Filtering, Noise level: 77 dB. Product colour: Black, Red

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.