Philips logo

Philips EasyLife Bagless vacuum cleaner FC8142/02

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121029
Info modified on:
12 Apr 2024, 16:45:05
Short summary description Philips EasyLife Bagless vacuum cleaner FC8142/02:

Philips EasyLife Bagless vacuum cleaner FC8142/02, 2000 W, Cylinder vacuum, Dry, Bagless, 1.7 L, HEPA

Long summary description Philips EasyLife Bagless vacuum cleaner FC8142/02:

Philips EasyLife Bagless vacuum cleaner FC8142/02. Maximum input power: 2000 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 1.7 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 82 dB. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.