Philips Bagless vacuum cleaner FC8085/61, 1400 W, Cylinder vacuum, Dry, Bagless, 1.1 L, Orange, White
Philips Bagless vacuum cleaner FC8085/61. Maximum input power: 1400 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 1.1 L, Product colour: Orange, White