Philips MultiSteam FC7010/81, Portable steam cleaner, Blue, 2.5 m, 800 W, 45 s, 100 °C
Philips MultiSteam FC7010/81. Type: Portable steam cleaner, Product colour: Blue, Cord length: 2.5 m. Maximum input power: 800 W. Warm-up time: 45 s, Temperature (max): 100 °C. Weight: 700 g