location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips FC6904/61 handheld vacuum Aqua colour Bagless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FC6904/61
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FC6904/61 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103879329
Category:
Portable electrical apparatus that by means of suction collects dust and small particles from floors and other surfaces.
Handheld Vacuums Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25020
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2024 16:45:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips FC6904/61 handheld vacuum Aqua colour Bagless
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Bagless 0.6 L Dry&wet
  • - Lithium-Ion (Li-Ion) 25.2 V 75 min
  • - Dirt separating method: Cyclonic
  • - 84 dB
  • - 2.73 kg
  • - Aqua colour
More>>>
Short summary description Philips FC6904/61 handheld vacuum Aqua colour Bagless:
This short summary of the Philips FC6904/61 handheld vacuum Aqua colour Bagless data-sheet is auto-generated and uses the product title and the first six key specs.

Philips FC6904/61, Dry&wet, Cyclonic, 1000 l/min, 84 dB, Bagless, Aqua colour

Long summary description Philips FC6904/61 handheld vacuum Aqua colour Bagless:
This is an auto-generated long summary of Philips FC6904/61 handheld vacuum Aqua colour Bagless based on the first three specs of the first five spec groups.

Philips FC6904/61. Cleaning type: Dry&wet, Dirt separating method: Cyclonic, Airflow: 1000 l/min. Dust container type: Bagless, Product colour: Aqua colour, Dirt capacity dry: 0.6 L. Power source: Battery, Runtime: 75 min, Charging time: 5 h. Weight: 2.73 kg. Dust capacity: 0.6 L

Performance
Cleaning type *
Dry&wet
Airflow
1000 l/min
Noise level
84 dB
Dirt separating method *
Cyclonic
Design
Product colour *
Aqua colour
Dust container type *
Bagless
Dirt capacity dry *
0.6 L
Liquid tank capacity
0.28 L
Ergonomics
Washable filter
Yes
Power
Power source *
Battery
Runtime *
75 min
Charging time *
5 h
Battery technology
Lithium-Ion (Li-Ion)
Battery voltage *
25.2 V
Weight & dimensions
Weight *
2.73 kg
Packaging content
Vacuum wand assembly
Yes
Other features
Dust capacity
0.6 L