Philips logo

Philips CP0661 Black Power plug type C

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
138384
Info modified on:
31 Aug 2024, 21:49:07
Long product name Philips CP0661 Black Power plug type C:

Adaptor for SpeedPro Max

Philips CP0661 Black Power plug type C:

Find matching products on the specifications tab

Original adaptor replacement for the SpeedPro Max range with 25.2V battery

Short summary description Philips CP0661 Black Power plug type C:

Philips CP0661, Power plug type C, 25.2 V

Long summary description Philips CP0661 Black Power plug type C:

Philips CP0661. Connector 1: Power plug type C. Input voltage: 25.2 V

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.