Philips logo

Philips FC6901/01R1 stick vacuum/electric broom Battery Dry&wet Bagless 0.6 L Black, Blue

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9269
Info modified on:
07 Nov 2024, 00:42:42
Short summary description Philips FC6901/01R1 stick vacuum/electric broom Battery Dry&wet Bagless 0.6 L Black, Blue:

Philips FC6901/01R1, Stick vacuum, Bagless, Black, Blue, 0.6 L, 0.28 L, 16.7 l/s

Long summary description Philips FC6901/01R1 stick vacuum/electric broom Battery Dry&wet Bagless 0.6 L Black, Blue:

Philips FC6901/01R1. Product type: Stick vacuum, Dust container type: Bagless, Product colour: Black, Blue. Cleaning type: Dry&wet, Dirt separating method: Filtering, Cleaning surfaces: Bare floor, Carpet, Hard floor, Stair steps, Upholstery. Power source: Battery, Battery voltage: 18 V, Runtime: 55 min. Weight: 2.65 kg

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.