Philips Triathlon Wet and dry vacuum cleaner FC6844/01, 1500 W, Drum vacuum, Dry&wet, Bagless, 10 L, HEPA
Philips Triathlon Wet and dry vacuum cleaner FC6844/01. Maximum input power: 1500 W. Type: Drum vacuum, Cleaning type: Dry&wet, Dust container type: Bagless, Dust capacity: 10 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 79 dB. Product colour: Black, Translucent