Philips logo

Philips FC6802/01 stick vacuum/electric broom 2-in-1 stick vacuum Battery Dry Bagless Black, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95715
Info modified on:
28 Jan 2025, 19:47:48
Short summary description Philips FC6802/01 stick vacuum/electric broom 2-in-1 stick vacuum Battery Dry Bagless Black, Silver:

Philips FC6802/01, 2-in-1 stick vacuum, Bagless, Black, Silver, Dry, Cyclonic/filtering, 84 dB

Long summary description Philips FC6802/01 stick vacuum/electric broom 2-in-1 stick vacuum Battery Dry Bagless Black, Silver:

Philips FC6802/01. Product type: 2-in-1 stick vacuum, Dust container type: Bagless, Product colour: Black, Silver. Cleaning type: Dry, Dirt separating method: Cyclonic/filtering, Noise level: 84 dB. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 18 V. Weight: 2.65 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.