Philips logo

Philips SpeedPro Aqua FC6729/01 Cordless Stick vacuum cleaner

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
318979
Info modified on:
06 Aug 2025, 17:57:44
Short summary description Philips SpeedPro Aqua FC6729/01 Cordless Stick vacuum cleaner:

Philips SpeedPro Aqua FC6729/01 Cordless Stick vacuum cleaner, Stick vacuum, Bagless, Grey, 0.4 L, Deep Opal Metallic, 0.28 L

Long summary description Philips SpeedPro Aqua FC6729/01 Cordless Stick vacuum cleaner:

Philips SpeedPro Aqua FC6729/01 Cordless Stick vacuum cleaner. Product type: Stick vacuum, Dust container type: Bagless, Product colour: Grey. Wheels material: Rubber. Cleaning type: Dry&wet, Vacuum air filtering: Cyclonic, Dirt separating method: Cyclonic. Power control: Electronic. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 21.6 V

Reasons to buy
Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.