Philips PowerPro Aqua FC6404/31, 2-in-1 stick vacuum, Bagless, Blue, 0.6 L, Dry&wet, Water
Philips PowerPro Aqua FC6404/31. Product type: 2-in-1 stick vacuum, Dust container type: Bagless, Product colour: Blue. Cleaning type: Dry&wet, Vacuum air filtering: Water, Dirt separating method: Cyclonic. Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 18 V, Runtime: 40 min. Width: 180 mm, Depth: 250 mm, Height: 1160 mm. Special nozzle: TriActive Turbo