Philips PowerPro Aqua FC6400/81, Stick vacuum, Bagless, Blue, 0.2 L, Dry&wet, Cyclonic
Philips PowerPro Aqua FC6400/81. Product type: Stick vacuum, Dust container type: Bagless, Product colour: Blue. Cleaning type: Dry&wet, Dirt separating method: Cyclonic, Noise level: 83 dB. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 14.4 V. Weight: 4.65 kg