Philips logo

Philips Dust Mite Hand Held Vacuum Cleaner, Anti-Allergen FC6232/62

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65576
Info modified on:
12 Apr 2024, 16:44:57
Short summary description Philips Dust Mite Hand Held Vacuum Cleaner, Anti-Allergen FC6232/62:

Philips Dust Mite Hand Held Vacuum Cleaner, Anti-Allergen FC6232/62, Dry, EPA, Filtering, Bagless, Black, Gold, 5 m

Long summary description Philips Dust Mite Hand Held Vacuum Cleaner, Anti-Allergen FC6232/62:

Philips Dust Mite Hand Held Vacuum Cleaner, Anti-Allergen FC6232/62. Cleaning type: Dry, Vacuum air filtering: EPA, Dirt separating method: Filtering. Dust container type: Bagless, Product colour: Black, Gold. Cord length: 5 m. Battery voltage: 18 V, Power consumption (typical): 450 W. Weight: 3 kg, Width: 300 mm, Depth: 425 mm

Reasons to buy
3D tour
Video
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.