Philips logo

Philips PowerPro Duo 2-in-1 Upright and Hand Held Cordless Vacuum Cleaner FC6168/62

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93236
Info modified on:
11 Dec 2024, 13:08:58
Philips FC6168/62 user manual (3.4 MB)
Product Brochure/Datasheet (364 KB)
Important Information Manual (295 KB)
Retail Trade Leaflet (215 KB)
Short summary description Philips PowerPro Duo 2-in-1 Upright and Hand Held Cordless Vacuum Cleaner FC6168/62:

Philips PowerPro Duo 2-in-1 Upright and Hand Held Cordless Vacuum Cleaner FC6168/62, 2-in-1 stick vacuum, Bagless, Metallic, 0.6 L, Cyclonic, 83 dB

Long summary description Philips PowerPro Duo 2-in-1 Upright and Hand Held Cordless Vacuum Cleaner FC6168/62:

Philips PowerPro Duo 2-in-1 Upright and Hand Held Cordless Vacuum Cleaner FC6168/62. Product type: 2-in-1 stick vacuum, Dust container type: Bagless, Product colour: Metallic. Dirt separating method: Cyclonic, Noise level: 83 dB. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 18 V. Width: 253 mm, Depth: 215 mm, Height: 1150 mm. Vacuum brushes included: Dusting brush

Reasons to buy
Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.