Philips PowerPro Duo FC6168/32, 2-in-1 stick vacuum, Bagless, Titanium, 0.6 L, Dry, Cyclonic
Philips PowerPro Duo FC6168/32. Product type: 2-in-1 stick vacuum, Dust container type: Bagless, Product colour: Titanium. Cleaning type: Dry, Vacuum air filtering: Cyclonic, Noise level: 83 dB. Power source: Battery, Battery technology: Lithium Polymer (LiPo), Battery voltage: 18 V. Width: 253 mm, Depth: 215 mm, Height: 1150 mm. Special nozzle: TriActive Turbo