Philips PowerPro Duo FC6167/01, 2-in-1 stick vacuum, Bagless, Black, Blue, 0.6 L, Dry, Post motor filter
Philips PowerPro Duo FC6167/01. Product type: 2-in-1 stick vacuum, Dust container type: Bagless, Product colour: Black, Blue. Cleaning type: Dry, Vacuum air filtering: Post motor filter, Dirt separating method: Cyclonic. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 18 V. Width: 253 mm, Depth: 215 mm, Height: 1150 mm. Vacuum brushes included: Turbo brush