Philips logo

Philips MiniVac Handheld vacuum cleaner FC6152/61

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100593
Info modified on:
06 May 2024, 02:03:34
Short summary description Philips MiniVac Handheld vacuum cleaner FC6152/61:

Philips MiniVac Handheld vacuum cleaner FC6152/61, Bagless, Black, 0.5 L, 10 min, 18 h, 3.6 V

Long summary description Philips MiniVac Handheld vacuum cleaner FC6152/61:

Philips MiniVac Handheld vacuum cleaner FC6152/61. Dust container type: Bagless, Product colour: Black, Dirt capacity dry: 0.5 L. Runtime: 10 min, Charging time: 18 h, Battery voltage: 3.6 V. Width: 133 mm, Depth: 444 mm, Height: 109 mm. Dust capacity: 0.5 L

3D tour
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.