Philips logo

Philips FC6149/62 handheld vacuum Black, Orange Bagless

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11707
Info modified on:
15 Apr 2024, 17:49:00
Short summary description Philips FC6149/62 handheld vacuum Black, Orange Bagless:

Philips FC6149/62, Dry, Cyclonic, 950 l/min, 81 dB, Bagless, Black, Orange

Long summary description Philips FC6149/62 handheld vacuum Black, Orange Bagless:

Philips FC6149/62. Cleaning type: Dry, Dirt separating method: Cyclonic, Airflow: 950 l/min. Dust container type: Bagless, Product colour: Black, Orange, Dirt capacity dry: 0.5 L. Power source: Battery, Maximum input power: 120 W, Runtime: 9 min. Vacuum: 4.2 kPa

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.