Philips MiniVac FC6145/61, Cyclonic, 840 l/min, 81 dB, Bagless, Purple, 0.5 L
Philips MiniVac FC6145/61. Dirt separating method: Cyclonic, Airflow: 840 l/min, Noise level: 81 dB. Dust container type: Bagless, Product colour: Purple, Dirt capacity dry: 0.5 L. Maximum input power: 95 W, Runtime: 9 min, Charging time: 18 h. Vacuum: 4.1 kPa, Design features: Translucent dust chamber