Philips Portable MP3-CD Player EXP2546/12, 380 g, Black, Silver, Personal CD player
Philips Portable MP3-CD Player EXP2546/12. Audio D/A Converter (DAC): 1-bit, Signal-to-Noise Ratio (SNR): 85 dB, Bit rate: 32 - 320 kbps. Media types supported: MP3-CD, CD. Device type: Personal CD player, Product colour: Black, Silver, MP3 bit rates: 32 - 320 Kbit/s. Display type: LCD. Volume control: Digital