Philips logo

Philips Portable MP3-CD Player EXP2540/02

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76578
Info modified on:
12 Oct 2023, 10:19:09
Short summary description Philips Portable MP3-CD Player EXP2540/02:

Philips Portable MP3-CD Player EXP2540/02, 380 g, Portable CD player

Long summary description Philips Portable MP3-CD Player EXP2540/02:

Philips Portable MP3-CD Player EXP2540/02. Audio D/A Converter (DAC): 1-bit, Signal-to-Noise Ratio (SNR): 85 dB, Bit rate: 32 - 320 kbps. Media types supported: MP3-CD, CD, CD-R, CD-RW. Device type: Portable CD player. Display type: LCD. Weight: 380 g

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.