Philips logo

Philips Portable MP3-CD Player EXP2460/02

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58966
Info modified on:
14 Mar 2024, 18:40:40
Short summary description Philips Portable MP3-CD Player EXP2460/02:

Philips Portable MP3-CD Player EXP2460/02, 200 g, Silver, Portable CD player

Long summary description Philips Portable MP3-CD Player EXP2460/02:

Philips Portable MP3-CD Player EXP2460/02. Audio D/A Converter (DAC): 1-bit, Signal-to-Noise Ratio (SNR): 85 dB, Frequency range: 20 - 20000 Hz. Playback disc formats: CD audio. Device type: Portable CD player, Product colour: Silver, Shock resistant memory: 45 s. Display type: LCD. Volume control: Digital

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.