Philips logo

Philips Portable CD/MP3-CD Player EXP220 Portable CD player

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75586
Info modified on:
12 Oct 2023, 10:19:08
Long product name Philips Portable CD/MP3-CD Player EXP220 Portable CD player:

Portable CD/MP3-CD Player EXP220

Philips Portable CD/MP3-CD Player EXP220 Portable CD player:

Play your CDs and MP3-CDs
• Enjoy MP3-CD playback
• More than 10 hours music on one MP3-CD
• Play CD, CD-R and CD-RW discs

Jogproof
• 100-Second Magic Electronic Skip Protection™

Enhanced bass performance
• Digital Dynamic Bass Boost

Easy to use
• LCD display for fast music access

Short summary description Philips Portable CD/MP3-CD Player EXP220 Portable CD player:

Philips Portable CD/MP3-CD Player EXP220, 250 g, Portable CD player

Long summary description Philips Portable CD/MP3-CD Player EXP220 Portable CD player:

Philips Portable CD/MP3-CD Player EXP220. Audio D/A Converter (DAC): 1-bit, Signal-to-Noise Ratio (SNR): 85 dB, Bit rate: 32 - 320 kbps. Device type: Portable CD player, Shock resistant memory: 100 s. Display type: LCD. Volume control: Rotary. Weight: 250 g

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.