Philips 5000 series EP5360/10, Espresso machine, 1.8 L, Coffee beans, Ground coffee, Built-in grinder, Black
Philips 5000 series EP5360/10. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 1.8 L, Coffee input type: Coffee beans, Ground coffee, Reservoir for brewed coffee: Cup, Capacity in cups: 15 cups, Number of spouts: 2, Built-in grinder. Product colour: Black