Philips 2200 series EP2220/19, Espresso machine, 1.8 L, Coffee beans, Built-in grinder, 230 W, Black
Philips 2200 series EP2220/19. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 1.8 L, Coffee input type: Coffee beans, Reservoir for brewed coffee: Cup, Number of spouts: 2, Built-in grinder. Power: 230 W. Product colour: Black