Philips logo

Philips 2200 series Series 2200 EP2220/10 Fully automatic espresso machines

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
589064
Info modified on:
06 Jun 2025, 03:11:32
Short summary description Philips 2200 series Series 2200 EP2220/10 Fully automatic espresso machines:

Philips 2200 series Series 2200 EP2220/10 Fully automatic espresso machines, Espresso machine, 1.8 L, Coffee beans, Built-in grinder, 1500 W, Black

Long summary description Philips 2200 series Series 2200 EP2220/10 Fully automatic espresso machines:

Philips 2200 series Series 2200 EP2220/10 Fully automatic espresso machines. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 1.8 L, Coffee input type: Coffee beans, Reservoir for brewed coffee: Cup, Capacity in cups: 2 cups, Number of spouts: 1, Built-in grinder. Display type: LCD. Power: 1500 W. Product colour: Black

Reasons to buy
Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.