Philips logo

Philips 1200 series EP1222/00 coffee maker Fully-auto Espresso machine 1.8 L

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104208
Info modified on:
16 May 2025, 03:27:17
Short summary description Philips 1200 series EP1222/00 coffee maker Fully-auto Espresso machine 1.8 L:

Philips 1200 series EP1222/00, Espresso machine, 1.8 L, Coffee beans, Built-in grinder, 1500 W, Black, Red

Long summary description Philips 1200 series EP1222/00 coffee maker Fully-auto Espresso machine 1.8 L:

Philips 1200 series EP1222/00. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 1.8 L, Coffee input type: Coffee beans, Reservoir for brewed coffee: Cup, Number of spouts: 2, Built-in grinder. Power: 1500 W. Product colour: Black, Red

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.