Philips logo

Philips EP1221/20 coffee maker Fully-auto Espresso machine 1.8 L

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99138
Info modified on:
29 Jul 2025, 03:56:26
Short summary description Philips EP1221/20 coffee maker Fully-auto Espresso machine 1.8 L:

Philips EP1221/20, Espresso machine, 1.8 L, Coffee beans, Ground coffee, Built-in grinder, 1500 W, Black

Long summary description Philips EP1221/20 coffee maker Fully-auto Espresso machine 1.8 L:

Philips EP1221/20. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 1.8 L, Coffee input type: Coffee beans, Ground coffee, Built-in grinder. Power: 1500 W. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.