Philips logo

Philips DVD player DVP3608/94

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55409
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips DVD player DVP3608/94:

Philips DVD player DVP3608/94, NTSC, PAL, 12-bit/108MHz, 90 dB, 32 - 320 Kbit/s, 70 dB, 65 dB

Long summary description Philips DVD player DVP3608/94:

Philips DVD player DVP3608/94. Analog signal format system: NTSC, PAL, Video D/A Converter (DAC): 12-bit/108MHz. Signal-to-Noise Ratio (SNR): 90 dB, MP3 bit rates: 32 - 320 Kbit/s, Crosstalk (1kHz): 70 dB. Video formats supported: MPEG1, MPEG2, Audio formats supported: MP3, PCM, WMA, Image formats supported: JPEG XR. Playback disc formats: CD audio, CD video, Playback disc types: CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. AC input voltage: 110-240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 10 W

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.