Philips logo

Philips DVP3360K HDMI 1080p DivX Ultra DVD player

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created by Philips
Product views:
47631
Info modified on:
18 Apr 2019, 17:46:42
Short summary description Philips DVP3360K HDMI 1080p DivX Ultra DVD player:

Philips DVP3360K HDMI 1080p DivX Ultra DVD player, Dolby Digital, 90 dB, 32 - 320 Kbit/s, 90 dB, 80 dB, 80 dB

Long summary description Philips DVP3360K HDMI 1080p DivX Ultra DVD player:

Philips DVP3360K HDMI 1080p DivX Ultra DVD player. Audio decoders: Dolby Digital, Signal-to-Noise Ratio (SNR): 90 dB, MP3 bit rates: 32 - 320 Kbit/s. Image formats supported: JPEG. Power consumption (standby): 1 W. Width: 360 mm, Depth: 210 mm, Height: 37 mm. Package width: 415 mm, Package depth: 282 mm, Package height: 82 mm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.