Philips logo

Philips DVP3350V Direct Dubbing Progressive Scan DVD/VCR Player

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63448
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips DVP3350V Direct Dubbing Progressive Scan DVD/VCR Player:

Philips DVP3350V Direct Dubbing Progressive Scan DVD/VCR Player, NTSC, PAL, Dolby Digital, 100 dB, 95 dB, 24-bit/96kHz, MPEG1, MPEG2, MPEG4

Long summary description Philips DVP3350V Direct Dubbing Progressive Scan DVD/VCR Player:

Philips DVP3350V Direct Dubbing Progressive Scan DVD/VCR Player. Analog signal format system: NTSC, PAL. Audio decoders: Dolby Digital, Signal-to-Noise Ratio (SNR): 100 dB, Audio dynamic range DVD: 95 dB. Video formats supported: MPEG1, MPEG2, MPEG4, Audio formats supported: MP3, PCM. Disc types supported: CD, DVD+R DL. Power consumption (typical): 17 W, Power consumption (standby): 2 W

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.