Philips logo

Philips DVP3111/58 DVD/Blu-Ray player DVD player Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60475
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips DVP3111/58 DVD/Blu-Ray player DVD player Black:

Philips DVP3111/58, NTSC, PAL, 100 dB, 85 dB, 90 dB, DIVX, MPEG1, MPEG2, MP3, WMA

Long summary description Philips DVP3111/58 DVD/Blu-Ray player DVD player Black:

Philips DVP3111/58. Analog signal format system: NTSC, PAL. Crosstalk (1kHz): 100 dB, Distortion and noise (1kHz): 85 dB, Dynamic range (1kHz): 90 dB. Video formats supported: DIVX, MPEG1, MPEG2, Audio formats supported: MP3, WMA. Playback disc formats: CD audio, Playback disc types: CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. AC input voltage: 110-240 V, AC input frequency: 50 - 60 Hz, Power consumption (standby): 10 W

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.