Philips logo

Philips DVD Recorder DVDR615 Silver

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116198
Info modified on:
21 Oct 2022, 10:14:07
Short summary description Philips DVD Recorder DVDR615 Silver:

Philips DVD Recorder DVDR615, NTSC, PAL, SECAM, 4:3, 16:9, 10-Bit/54MHz, Dolby Digital, 105 dB, 24-bit/96kHz

Long summary description Philips DVD Recorder DVDR615 Silver:

Philips DVD Recorder DVDR615. Analog signal format system: NTSC, PAL, SECAM, Aspect ratio: 4:3, 16:9, Video D/A Converter (DAC): 10-Bit/54MHz. Audio decoders: Dolby Digital, Signal-to-Noise Ratio (SNR): 105 dB, Audio D/A Converter (DAC): 24-bit/96kHz. Video formats supported: MPEG1, MPEG2. Disc types supported: DVD, DVD+R, DVD+RW, DVD-R. Weight: 3.5 kg

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.