Philips logo

Philips DVDR5520H 160 GB Hard Disk/DVD Recorder

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33124
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips DVDR5520H 160 GB Hard Disk/DVD Recorder:

Philips DVDR5520H 160 GB Hard Disk/DVD Recorder, 7 W, 180 h, 160 GB, 6.5 kg, 435 x 340 x 67 mm

Long summary description Philips DVDR5520H 160 GB Hard Disk/DVD Recorder:

Philips DVDR5520H 160 GB Hard Disk/DVD Recorder. Power consumption (standby): 7 W. Maximum HDD recording time: 180 h, Total storage capacity: 160 GB. Package weight: 6.5 kg. Dimensions (WxDxH): 435 x 340 x 67 mm

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.