Philips logo

Philips DVDR3577H/31 DVD/Blu-Ray player DVD recorder 3D Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88767
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips DVDR3577H/31 DVD/Blu-Ray player DVD recorder 3D Black:

Philips DVDR3577H/31, Full HD, PAL, PAL BG, PAL DK, PAL I, SECAM B/G, SECAM D/K, SECAM L, 1280 x 720 (HD 720), 1920 x 1080 (HD 1080), 1080i, 1080p, 720p, EP, HQ, LP, SEP, SLP, SP, SPP, 13-bit/54MHz

Long summary description Philips DVDR3577H/31 DVD/Blu-Ray player DVD recorder 3D Black:

Philips DVDR3577H/31. HD type: Full HD, Analog signal format system: PAL, PAL BG, PAL DK, PAL I, SECAM B/G, SECAM D/K, SECAM L, Supported graphics resolutions: 1280 x 720 (HD 720), 1920 x 1080 (HD 1080). Audio decoders: Dolby Digital, Audio D/A Converter (DAC): 24-bit/96kHz. Video formats supported: DIVX, MPEG1, MPEG2, Audio formats supported: MP3, PCM, WMA, Image formats supported: JPG. Playback disc formats: CD audio, CD video, SVCD, Playback disc types: CD-R, CD-RW, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-R DL, DVD-RW, Recording disc types: DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-RW. AC input voltage: 220-240 V, Power consumption (typical): 28 W, Power consumption (standby): 3.7 W

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.