Philips DVDR3570H/58, 10-Bit/54MHz, 24-bit/96kHz, MPEG1, MPEG2, MPEG4, MP3, PCM, WMA, CD, 28 W
Philips DVDR3570H/58. Video D/A Converter (DAC): 10-Bit/54MHz. Audio D/A Converter (DAC): 24-bit/96kHz. Video formats supported: MPEG1, MPEG2, MPEG4, Audio formats supported: MP3, PCM, WMA. Disc types supported: CD. Power consumption (typical): 28 W, Power consumption (standby): 3.7 W